SN23-OEM-M-940 -- SERVONUT OEM-M AXIS
Bell-Everman Inc.
Servonut OEM-M Axis
SN23-OEM-M-940
Suppliers
Servonut OEM-M Axis
SN23-OEM-M-940
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
SN23-OEM-M-940 |
|
Product Name
|
Servonut OEM-M Axis |
|
Axis Configuration
|
X Axis Only
|
|
Stroke or X-Axis Travel
|
27.56 inch (700 mm)
|
|
Rated Speed
|
45.28 in/sec (69 m/min)
|
|
Carriage Load
|
337 lbs (153 kg)
|
|
Positioning Accuracy
|
1.73E-4 inch/inch (1.73E-4 mm/mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.0 to 25.59 inch (0.0 to 650 mm)
Rated Speed
39.37 in/sec (60 m/min)
View Details
Axis Configuration
X-Y Axes
Stroke or X-Axis Travel
1 inch (25.4 mm)
Rated Speed
7.87E-4 in/sec (0.0012 m/min)
View Details
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load
57.33 to 110 lbs (26 to 50 kg)
View Details
PI (Physik Instrumente) L.P.
Axis Configuration
X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel
1.97 to 70.87 inch (50 to 1800 mm)
Carriage Load
2.25 lbs (1.02 kg)
View Details