Bell-Everman Inc. Servonut OEM-M Axis SN23-OEM-M-1000

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Goleta, CA, USA
Servonut OEM-M Axis
SN23-OEM-M-1000
Servonut OEM-M Axis SN23-OEM-M-1000

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number SN23-OEM-M-1000
Product Name Servonut OEM-M Axis
Axis Configuration X Axis Only
Stroke or X-Axis Travel 29.92 inch (760 mm)
Rated Speed 40.16 in/sec (61.2 m/min)
Carriage Load 337 lbs (153 kg)
Positioning Accuracy 1.73E-4 inch/inch (1.73E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM DETENT SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, YZ Pico, X Micro, Imperial - 9066-XYZ-NPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details