SN23-OEM-L-1540 -- SERVONUT OEM-L AXIS
Bell-Everman Inc.
Servonut OEM-L Axis
SN23-OEM-L-1540
Suppliers
Servonut OEM-L Axis
SN23-OEM-L-1540
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
SN23-OEM-L-1540 |
|
Product Name
|
Servonut OEM-L Axis |
|
Axis Configuration
|
X Axis Only
|
|
Stroke or X-Axis Travel
|
51.18 inch (1300 mm)
|
|
Rated Speed
|
16.54 in/sec (25.2 m/min)
|
|
Carriage Load
|
337 lbs (153 kg)
|
|
Positioning Accuracy
|
1.73E-4 inch/inch (1.73E-4 mm/mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Modern Linear Incorporated
Carriage Load
1528 lbs (693 kg)
Orientation
Horizontal
Device Type
Crossed Roller Slide
View Details
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
32.52 inch (826 mm)
View Details
Axis Configuration
X-Y-Z Axes
Stroke or X-Axis Travel
1 inch (25.4 mm)
Rated Speed
7.87E-4 in/sec (0.0012 m/min)
View Details