Bell-Everman Inc. ServoBelt

Description
Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for independent motions on the same axis, and dual motor carriages are available to double our standard linear forces. Five motor choices in both NEMA 23 and NEMA 34 frame sizes for easy configuration, or units are available for mounting of third party motors. All chassis are based on Bosch 45 series T-slot extrusions for ease of integration and a wide array of mounting hardware. Unlimited length for large format applications.
Description
Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for independent motions on the same axis, and dual motor carriages are available to double our standard linear forces. Five motor choices in both NEMA 23 and NEMA 34 frame sizes for easy configuration, or units are available for mounting of third party motors. All chassis are based on Bosch 45 series T-slot extrusions for ease of integration and a wide array of mounting hardware. Unlimited length for large format applications.

Suppliers

Company
Product
Description
Supplier Links
ServoBelt -  - Bell-Everman Inc.
Goleta, CA, USA
ServoBelt
ServoBelt
Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for independent motions on the same axis, and dual motor carriages are available to double our standard linear forces. Five motor choices in both NEMA 23 and NEMA 34 frame sizes for easy configuration, or units are available for mounting of third party motors. All chassis are based on Bosch 45 series T-slot extrusions for ease of integration and a wide array of mounting hardware. Unlimited length for large format applications.

Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for independent motions on the same axis, and dual motor carriages are available to double our standard linear forces. Five motor choices in both NEMA 23 and NEMA 34 frame sizes for easy configuration, or units are available for mounting of third party motors. All chassis are based on Bosch 45 series T-slot extrusions for ease of integration and a wide array of mounting hardware. Unlimited length for large format applications.

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Name ServoBelt
Axis Configuration X Axis Only
Orientation Horizontal
Bearing Type Linear Guide Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro YZ, Pico X, 8-32, 1/4-20 - 9063-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details