Bell-Everman Inc. LowBoy Servonut Axis LBS-1000

Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor.
Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor.

Suppliers

Company
Product
Description
Supplier Links
LowBoy Servonut Axis - LBS-1000 - Bell-Everman Inc.
Goleta, CA, USA
LowBoy Servonut Axis
LBS-1000
LowBoy Servonut Axis LBS-1000
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor.

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number LBS-1000
Product Name LowBoy Servonut Axis
Axis Configuration X Axis Only
Stroke or X-Axis Travel 29.92 inch (760 mm)
Rated Speed 40.16 in/sec (61.2 m/min)
Carriage Load 337 lbs (153 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 20
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 19.69 inch (500 mm)
View Details
Motorized Goniometer, ±45 ° Travel Range, DC Motor Drive, BGM160 - BGM160CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details