Bell-Everman Inc. LowBoy Linear Axis LBL-580

Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.
Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

Suppliers

Company
Product
Description
Supplier Links
LowBoy Linear Axis - LBL-580 - Bell-Everman Inc.
Goleta, CA, USA
LowBoy Linear Axis
LBL-580
LowBoy Linear Axis LBL-580
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number LBL-580
Product Name LowBoy Linear Axis
Axis Configuration X Axis Only
Stroke or X-Axis Travel 14.76 inch (375 mm)
Orientation Horizontal
Bearing Type Linear Guide Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
XY Linear Stage, Gothic-Arch, 65 x 65 mm, Pico X, Micro Y, M4 and M6 - 9063-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details