Bell-Everman Inc. LowBoy Linear Axis LBL-400

Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.
Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

Suppliers

Company
Product
Description
Supplier Links
LowBoy Linear Axis - LBL-400 - Bell-Everman Inc.
Goleta, CA, USA
LowBoy Linear Axis
LBL-400
LowBoy Linear Axis LBL-400
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number LBL-400
Product Name LowBoy Linear Axis
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.68 inch (195 mm)
Orientation Horizontal
Bearing Type Linear Guide Bearing
Unlock Full Specs
to access all available technical data

Similar Products

XZ Linear Stage, Crossed-Roller, 0.5 in. Travel, 4-40, 8-32, 1/4-20 - 9066-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
PIMag® High-Load Linear Stage - V-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details
Ball Slide Positioning Stage - 3204MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details