Bell-Everman Inc. LowBoy Linear Axis LBL-280

Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.
Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

Suppliers

Company
Product
Description
Supplier Links
LowBoy Linear Axis - LBL-280 - Bell-Everman Inc.
Goleta, CA, USA
LowBoy Linear Axis
LBL-280
LowBoy Linear Axis LBL-280
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number LBL-280
Product Name LowBoy Linear Axis
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.95 inch (75 mm)
Orientation Horizontal
Bearing Type Linear Guide Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM DETENT SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
XYZ Linear Stage, Triple Divide, 1 in, YZ Pico, X Micro ,8-32, 1/4-20 - 9064-XYZ-NPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details