Belkin Components Connector; Modular Connector Type Belkin R6G088-R-50

Description
CONNECTOR; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical RoHS Compliant: NA
Datasheet
Description
CONNECTOR; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; Modular Connector Type Belkin - 97H2629 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Modular Connector Type Belkin
97H2629
Connector; Modular Connector Type Belkin 97H2629
CONNECTOR; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical RoHS Compliant: NA

CONNECTOR; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; Connector Orientation:Vertical RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97H2629
Product Name Connector; Modular Connector Type Belkin
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details