Belkin Components Cable, Usb A/ Usb B Plug, 10Ft; Connector A Belkin F3U133-10

Description
CABLE, USB A/ USB B PLUG, 10FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: NA
Description
CABLE, USB A/ USB B PLUG, 10FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Belkin USB A to B Plug Cable, 10 feet in length, is designed for high-speed data transfer with a maximum speed of 480Mbps, compliant with USB 2.0 specifications. It features gold-plated copper contacts that enhance conductivity and minimize data loss. The cable is constructed with 20-gauge power conductors and employs double-shielding to reduce electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable performance. The exclusive Tactilite molded-strain relief design provides added strength and flexibility, making it suitable for use in tight spaces. This cable is backward-compatible with all USB 1.x devices, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Belkin USB A to B Plug Cable, 10 feet in length, is designed for high-speed data transfer with a maximum speed of 480Mbps, compliant with USB 2.0 specifications. It features gold-plated copper contacts that enhance conductivity and minimize data loss. The cable is constructed with 20-gauge power conductors and employs double-shielding to reduce electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable performance. The exclusive Tactilite molded-strain relief design provides added strength and flexibility, making it suitable for use in tight spaces. This cable is backward-compatible with all USB 1.x devices, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb A/ Usb B Plug, 10Ft; Connector A Belkin - 20C9066 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb A/ Usb B Plug, 10Ft; Connector A Belkin
20C9066
Cable, Usb A/ Usb B Plug, 10Ft; Connector A Belkin 20C9066
CABLE, USB A/ USB B PLUG, 10FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: NA

CABLE, USB A/ USB B PLUG, 10FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20C9066
Product Name Cable, Usb A/ Usb B Plug, 10Ft; Connector A Belkin
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2400/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details