Belkin Components Extension Cable, Keyboard/mouse, 2M; Connector Type A Belkin EX100

Description
EXTENSION CABLE, KEYBOARD/MOUSE, 2M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EXTENSION CABLE, KEYBOARD/MOUSE, 2M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, Keyboard/mouse, 2M; Connector Type A Belkin - 13J7901 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Keyboard/mouse, 2M; Connector Type A Belkin
13J7901
Extension Cable, Keyboard/mouse, 2M; Connector Type A Belkin 13J7901
EXTENSION CABLE, KEYBOARD/MOUSE, 2M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, KEYBOARD/MOUSE, 2M; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13J7901
Product Name Extension Cable, Keyboard/mouse, 2M; Connector Type A Belkin
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details