Belkin Components Cable, Rj45 Plug, Cat6, 3.05M, Pink; Lan Category Belkin A3L980-10-PNK-S

Description
CABLE, RJ45 PLUG, CAT6, 3.05M, PINK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Pink; Product Range:CAT6 900 Series
Description
CABLE, RJ45 PLUG, CAT6, 3.05M, PINK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Pink; Product Range:CAT6 900 Series

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat6, 3.05M, Pink; Lan Category Belkin - 94T9623 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat6, 3.05M, Pink; Lan Category Belkin
94T9623
Cable, Rj45 Plug, Cat6, 3.05M, Pink; Lan Category Belkin 94T9623
CABLE, RJ45 PLUG, CAT6, 3.05M, PINK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Pink; Product Range:CAT6 900 Series

CABLE, RJ45 PLUG, CAT6, 3.05M, PINK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Pink; Product Range:CAT6 900 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9623
Product Name Cable, Rj45 Plug, Cat6, 3.05M, Pink; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details