Belkin Components Patch Cable, Rj45 Plug, Cat6, 2M, Pink; Lan Category Belkin A3L980-07-PNK-S

Description
PATCH CABLE, RJ45 PLUG, CAT6, 2M, PINK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Pink; Product Range:CAT6 900 Series
Description
PATCH CABLE, RJ45 PLUG, CAT6, 2M, PINK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Pink; Product Range:CAT6 900 Series

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45 Plug, Cat6, 2M, Pink; Lan Category Belkin - 94T9614 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, Cat6, 2M, Pink; Lan Category Belkin
94T9614
Patch Cable, Rj45 Plug, Cat6, 2M, Pink; Lan Category Belkin 94T9614
PATCH CABLE, RJ45 PLUG, CAT6, 2M, PINK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Pink; Product Range:CAT6 900 Series

PATCH CABLE, RJ45 PLUG, CAT6, 2M, PINK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Pink; Product Range:CAT6 900 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9614
Product Name Patch Cable, Rj45 Plug, Cat6, 2M, Pink; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details