Belkin Components Cable, Rj45 Plug, Cat5E, 3.05M, Orange; Lan Category Belkin A3L791-10-ORG-S

Description
CABLE, RJ45 PLUG, CAT5E, 3.05M, ORANGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Orange; Product Range:Cat5e 700 Series
Description
CABLE, RJ45 PLUG, CAT5E, 3.05M, ORANGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Orange; Product Range:Cat5e 700 Series

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat5E, 3.05M, Orange; Lan Category Belkin - 94T9561 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat5E, 3.05M, Orange; Lan Category Belkin
94T9561
Cable, Rj45 Plug, Cat5E, 3.05M, Orange; Lan Category Belkin 94T9561
CABLE, RJ45 PLUG, CAT5E, 3.05M, ORANGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Orange; Product Range:Cat5e 700 Series

CABLE, RJ45 PLUG, CAT5E, 3.05M, ORANGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Orange; Product Range:Cat5e 700 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9561
Product Name Cable, Rj45 Plug, Cat5E, 3.05M, Orange; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1861595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Utp
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers