Belkin Components Patch Cable, Rj45 Plug, Cat5E, 2M, Blue; Lan Category Belkin A3L791-07-BLU-S

Description
PATCH CABLE, RJ45 PLUG, CAT5E, 2M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:Cat5e 700 Series
Datasheet
Description
PATCH CABLE, RJ45 PLUG, CAT5E, 2M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:Cat5e 700 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45 Plug, Cat5E, 2M, Blue; Lan Category Belkin - 94T9553 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, Cat5E, 2M, Blue; Lan Category Belkin
94T9553
Patch Cable, Rj45 Plug, Cat5E, 2M, Blue; Lan Category Belkin 94T9553
PATCH CABLE, RJ45 PLUG, CAT5E, 2M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:Cat5e 700 Series

PATCH CABLE, RJ45 PLUG, CAT5E, 2M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:Cat5e 700 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9553
Product Name Patch Cable, Rj45 Plug, Cat5E, 2M, Blue; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data