Belkin Components Cable, Rj45 Plug, Cat5E, 1.52M, Yellow; Lan Category Belkin A3L791-05-YLW-S

Description
CABLE, RJ45 PLUG, CAT5E, 1.52M, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Yellow; Product Range:Cat5e 700 Series
Description
CABLE, RJ45 PLUG, CAT5E, 1.52M, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Yellow; Product Range:Cat5e 700 Series

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat5E, 1.52M, Yellow; Lan Category Belkin - 94T9551 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat5E, 1.52M, Yellow; Lan Category Belkin
94T9551
Cable, Rj45 Plug, Cat5E, 1.52M, Yellow; Lan Category Belkin 94T9551
CABLE, RJ45 PLUG, CAT5E, 1.52M, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Yellow; Product Range:Cat5e 700 Series

CABLE, RJ45 PLUG, CAT5E, 1.52M, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Yellow; Product Range:Cat5e 700 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9551
Product Name Cable, Rj45 Plug, Cat5E, 1.52M, Yellow; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Male 26 AWG+18 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-MC116053-04-1500L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details