Belkin Components Cable, Rj45 Plug, Cat5E, 1.52M, Black; Lan Category Belkin A3L791-05-BLK-S

Description
CABLE, RJ45 PLUG, CAT5E, 1.52M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:Cat5e 700 Series
Datasheet
Description
CABLE, RJ45 PLUG, CAT5E, 1.52M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:Cat5e 700 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat5E, 1.52M, Black; Lan Category Belkin - 94T9544 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat5E, 1.52M, Black; Lan Category Belkin
94T9544
Cable, Rj45 Plug, Cat5E, 1.52M, Black; Lan Category Belkin 94T9544
CABLE, RJ45 PLUG, CAT5E, 1.52M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:Cat5e 700 Series

CABLE, RJ45 PLUG, CAT5E, 1.52M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:Cat5e 700 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9544
Product Name Cable, Rj45 Plug, Cat5E, 1.52M, Black; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4A2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
4 suppliers
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details