Z3ZS0046 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z3ZS0046
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z3ZS0046 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.75 inch (19.05 mm)
|
|
Maximum Pressure
|
30.00 psi (21.11 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Media
Gas
Valve Size
0.06 inch (1.60 mm)
Maximum Pressure
-13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Valve Type
Relief; Shut Off
Valve Size
0.25 inch (6.35 mm)
View Details