Z3ZS0026 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z3ZS0026
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z3ZS0026 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
30.00 psi (21.11 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Solenoid; Shut Off
Valve Size
0.50 inch (12.70 mm)
Maximum Pressure
0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details
Valve Type
Ball; 2/2-Way Valve, 3/2-Way Valve, Ball, Shut-Off Valve
Primary Material
Brass / Bronze; Brass
Valve Size
0.75 inch (19.05 mm)
View Details
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers