Belimo Americas Electronic Zone Valve Z3ZS0016

Description
Electronic Zone Valve
Datasheet
Description
Electronic Zone Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Zone Valve - Z3ZS0016 - Belimo Americas
Danbury, CT, USA
Electronic Zone Valve
Z3ZS0016
Electronic Zone Valve Z3ZS0016
Electronic Zone Valve

Electronic Zone Valve

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number Z3ZS0016
Product Name Electronic Zone Valve
Valve Type Control Valve
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details