Z3ZN0068 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z3ZN0068
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z3ZN0068 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
1.00 inch (25.40 mm)
|
|
Maximum Pressure
|
20.00 psi (14.08 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel
Media
Gas
View Details
Valve Type
Solenoid
Media
Gas; Air
Valve Size
0.08 inch (2.00 mm)
View Details
Primary Material
Nylon
Media
Air
Maximum Pressure
30.00 psi (21.11 m H2O)
View Details
Valve Type
Pinch
Primary Material
Cast Iron
Connection Description
BoltFlange
View Details