Z3ZN0064 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z3ZN0064
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z3ZN0064 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
1.00 inch (25.40 mm)
|
|
Maximum Pressure
|
20.00 psi (14.08 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Pilot
Media
Hydraulic
Maximum Pressure
20000.00 psi (14076 m H2O)
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVDF
Valve Size
1.00 inch (25.40 mm)
View Details
Valve Type
Thermostatic Expansion
Media
R-22
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Swing; Check
Primary Material
Stainless Steel; Steel
Media
Slurries
View Details