Z3ZN0052 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z3ZN0052
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z3ZN0052 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.75 inch (19.05 mm)
|
|
Maximum Pressure
|
25.00 psi (17.59 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Piston
Primary Material
Stainless Steel
Actuation
Manual
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVC
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Control Valve
Connection Description
Compressor Attachment Pattern: 1-1/2"- 18 Thread Used on Carrier 06DA, 06DR, 5F, 5H
View Details
Valve Type
Ball
Primary Material
Stainless Steel; Steel
Media
Water; Steam
View Details