Z3ZN0002 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z3ZN0002
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z3ZN0002 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
75.00 psi (52.78 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Media
Water
Maximum Pressure
100.00 psi (70.38 m H2O)
Actuation
Pneumatic
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVDF
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Thermostatic Expansion
Media
R-134A
Valve Size
0.62 inch (15.87 mm)
View Details
Primary Material
Stainless Steel; Steel; Exotic Metal (optional feature)
Media
Steam
Valve Size
2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details