Z2ZS0126 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZS0126
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZS0126 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
1.00 inch (25.40 mm)
|
|
Maximum Pressure
|
20.00 psi (14.08 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Choke Valves
Media
Coke
Connection Description
BoltFlange
View Details
Maximum Pressure
? to 1696.94 psi (? to 1194 m H2O)
Number of Ports
9
View Details