Belimo Americas Electronic Zone Valve Z2ZS0110

Description
Electronic Zone Valve
Datasheet
Description
Electronic Zone Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Zone Valve - Z2ZS0110 - Belimo Americas
Danbury, CT, USA
Electronic Zone Valve
Z2ZS0110
Electronic Zone Valve Z2ZS0110
Electronic Zone Valve

Electronic Zone Valve

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number Z2ZS0110
Product Name Electronic Zone Valve
Valve Type Control Valve
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 25.00 psi (17.59 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details