Z2ZS0100 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZS0100
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZS0100 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.75 inch (19.05 mm)
|
|
Maximum Pressure
|
25.00 psi (17.59 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Block Bleed; Ball
Primary Material
Exotic Metal
Media
Gas; Steam; Air; Chemical
View Details
Media
Gas
Valve Size
0.31 inch (8.00 mm)
Maximum Pressure
0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Media
Air
Valve Size
0.50 inch (12.70 mm)
Maximum Pressure
250.00 psi (176 m H2O)
View Details