Z2ZS0090 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZS0090
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZS0090 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.75 inch (19.05 mm)
|
|
Maximum Pressure
|
30.00 psi (21.11 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel; Steel
Media
Water; Gas; Sour Gas; Steam
View Details
Valve Type
Solenoid
Media
Gas; Air
Valve Size
0.03 inch (0.80 mm)
View Details
Primary Material
Nylon
Media
Air
Maximum Pressure
20.00 psi (14.08 m H2O)
View Details