Z2ZS0072 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZS0072
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZS0072 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.75 inch (19.05 mm)
|
|
Maximum Pressure
|
30.00 psi (21.11 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve; Ball
Primary Material
Brass / Bronze
Media
Water; Oil; Air
View Details
Primary Material
PVC; PVC
Valve Size
0.25 inch (6.35 mm)
Maximum Pressure
150.00 psi (106 m H2O)
View Details