Belimo Americas Electronic Zone Valve Z2ZS0010

Description
Electronic Zone Valve
Datasheet
Description
Electronic Zone Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Zone Valve - Z2ZS0010 - Belimo Americas
Danbury, CT, USA
Electronic Zone Valve
Z2ZS0010
Electronic Zone Valve Z2ZS0010
Electronic Zone Valve

Electronic Zone Valve

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number Z2ZS0010
Product Name Electronic Zone Valve
Valve Type Control Valve
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 75.00 psi (52.78 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Control Pinch Valves // Series 5300 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Actuation Electric; ElectroHydraulic
Connection Description BoltFlange
View Details