Z2ZS0006 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZS0006
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZS0006 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
75.00 psi (52.78 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Choke Valves
Media
Coke
Valve Size
6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
Maximum Pressure
? to 3901.51 psi (? to 2746 m H2O)
Number of Ports
8
View Details
Valve Type
Relief
Connection Description
Quick Connect
View Details