Z2ZN0086 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZN0086
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZN0086 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.75 inch (19.05 mm)
|
|
Maximum Pressure
|
30.00 psi (21.11 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PP
Valve Size
1.00 inch (25.40 mm)
View Details
Valve Type
Butterfly
Valve Size
4.92 inch (125.00 mm)
Maximum Pressure
150.00 psi (106 m H2O)
View Details
Beswick Engineering Co., Inc.
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details