Z2ZN0078 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZN0078
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZN0078 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.75 inch (19.05 mm)
|
|
Maximum Pressure
|
30.00 psi (21.11 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel
Media
Gas
View Details
Maximum Pressure
? to 1696.94 psi (? to 1194 m H2O)
Number of Ports
9
View Details
Valve Type
Relief
Connection Description
Quick Connect
View Details
Valve Type
Control Valve; Pinch
Primary Material
Ductile Iron
Actuation
ElectroPneumatic
View Details