Z2ZN0050 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZN0050
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZN0050 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
30.00 psi (21.11 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve; Ball
Primary Material
Brass / Bronze; Stainless Steel
Valve Size
0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Valve Type
Control Valve
Maximum Pressure
649.77 psi (457 m H2O)
View Details
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details