Z2ZN0024 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZN0024
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZN0024 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
50.00 psi (35.19 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel; Steel
Media
Water; Gas; Sour Gas; Steam
View Details
Media
Gas; Air
Valve Size
0.12 inch (3.00 mm)
Maximum Pressure
21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Valve Size
0.25 inch (6.35 mm)
Actuation
Manual
View Details
Valve Type
Control Valve; Pinch
Primary Material
Ductile Iron
Connection Description
BoltFlange
View Details