Z2ZN0022 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZN0022
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZN0022 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
75.00 psi (52.78 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Sanitary
Primary Material
Stainless Steel
Media
Water; Wastewater; Gas; Natural Gas; Hydraulic; Food service; Air; Compressed Air; Chemical
View Details
Valve Size
0.75 inch (19.05 mm)
Maximum Pressure
100.00 psi (70.38 m H2O)
Actuation
Solenoid Stop & Electric Open Feature
View Details
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details