Z2ZN0016 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z2ZN0016
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z2ZN0016 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
75.00 psi (52.78 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Block Bleed; Ball
Primary Material
Exotic Metal
Media
Gas; Steam; Air; Chemical
View Details
Valve Type
Control Valve
Media
Gas; Air
Valve Size
0.18 inch (4.50 mm)
View Details
Primary Material
Nylon
Media
Air
Maximum Pressure
30.00 psi (21.11 m H2O)
View Details
Valve Type
Control Valve; Pinch
Primary Material
Ductile Iron
Actuation
ElectroHydraulic
View Details