Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VALVE ACTUATORS
BELIMO AMERICAS
UFLK4102 -- VALVE ACTUATOR
Belimo Americas
Valve Actuator
UFLK4102
Description
Retro Kit, 3W 2" Bray 30/31 w/ 2* AF
Belimo Americas
Done
Datasheet
Description
Retro Kit, 3W 2" Bray 30/31 w/ 2* AF
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Belimo Americas
Danbury, CT, USA
Valve Actuator
UFLK4102
Valve Actuator
UFLK4102
Retro Kit, 3W 2" Bray 30/31 w/ 2* AF
Retro Kit, 3W 2" Bray 30/31 w/ 2* AF
Supplier's Site
Datasheet
Technical Specifications
Belimo Americas
Product Category
Valve Actuators
Product Number
UFLK4102
Product Name
Valve Actuator
Unlock Full Specs
to access all available technical data
Similar Products
Indelac Controls, Inc.
Spring Return Electric Actuator
ASC4
Specs
Actuation Method
Electric
Valve Motion
Rotary
Operation
OnOff; Modulating (optional feature)
View Details
Plast-O-Matic Valves, Inc.
Compact Electric Actuator 5 inch & 6 inch Valves
Specs
Actuation Method
Electric
Operation
OnOff (optional feature); Modulating (optional feature)
View Details
DynaQuip Controls
Pneumatic Actuator
HP Series
Specs
Actuation Method
Pneumatic
Valve Motion
Rotary
Actuator Torque
73 to 83462 In-lbs (84.17 to 96237 kg-cm)
View Details
RS Components, Ltd.
Valve Actuators
2412731
Specs
Actuation Method
Electric
AC Voltage
24 volts
DC Voltage
24 volts
View Details