Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRIC VALVE ACTUATORS
BELIMO AMERICAS
SY4-120MFT -- VALVE ACTUATOR
Belimo Americas
Valve Actuator
SY4-120MFT
Description
Valve Actuator,Non-Spring, 120V,MFT,SW,NEMA 4H
Belimo Americas
Done
Datasheet
Description
Valve Actuator,Non-Spring, 120V,MFT,SW,NEMA 4H
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Belimo Americas
Danbury, CT, USA
Valve Actuator
SY4-120MFT
Valve Actuator
SY4-120MFT
Valve Actuator,Non-Spring, 120V,MFT,SW,NEMA 4H
Valve Actuator,Non-Spring,
120V,MFT,SW,NEMA 4H
Supplier's Site
Datasheet
Technical Specifications
Belimo Americas
Product Category
Electric Valve Actuators
Product Number
SY4-120MFT
Product Name
Valve Actuator
Valve Motion
Rotary
Unlock Full Specs
to access all available technical data
Similar Products
ElectroCraft
Spring Return Valve Actuator
Hansen Series 135-6
Specs
Actuation Time
6 seconds
AC Voltage
24 to 230 volts
Frequency
50 Hz; 60 Hz
View Details
DynaQuip Controls
SMART Electric Actuators
JE Series
Specs
Valve Motion
Rotary
Operation
Modulating
Control Signal Input
Voltage
View Details
RS Components, Ltd.
Valve Actuators
2412737
Specs
AC Voltage
24 volts
DC Voltage
24 volts
View Details
Dymax
DVC-345 Digital Valve Controller
View Details