Belimo Americas Globe Valve G780S+RVX24-MFT

Description
Globe Valve,3",3 Way,85 Cv,w/ Non-Spring,24V,MFT
Datasheet
Description
Globe Valve,3",3 Way,85 Cv,w/ Non-Spring,24V,MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G780S+RVX24-MFT - Belimo Americas
Danbury, CT, USA
Globe Valve
G780S+RVX24-MFT
Globe Valve G780S+RVX24-MFT
Globe Valve,3",3 Way,85 Cv,w/ Non-Spring,24V,MFT

Globe Valve,3",3 Way,85 Cv,w/ Non-Spring,24V,MFT

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G780S+RVX24-MFT
Product Name Globe Valve
Valve Type Globe
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details