Globe Valve,2.5",3 Way,68 Cv,w/ Non-Spring,24V,Modul
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G765DS-250+EVB24-SR |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 2.50 inch (63.50 mm) |
| Maximum Pressure | 140.00 psi (98.53 m H2O) |