Belimo Americas Globe Valve G7100+2*AFBUP-X1

Description
Globe Valve,4",3 Way,190 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
Globe Valve,4",3 Way,190 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G7100+2*AFBUP-X1 - Belimo Americas
Danbury, CT, USA
Globe Valve
G7100+2*AFBUP-X1
Globe Valve G7100+2*AFBUP-X1
Globe Valve,4",3 Way,190 Cv,w/ Spring Return,24 -240V,On/Off

Globe Valve,4",3 Way,190 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G7100+2*AFBUP-X1
Product Name Globe Valve
Valve Type Globe
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 12.00 psi (8.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm INTERSOL - 09-321I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
APCO SmartCHECK Pump Control Valve (CPC) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Check
View Details