Belimo Americas Globe Valve G680CS+AFBUP-X1

Description
Globe Valve,3",2 Way,90 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
Globe Valve,3",2 Way,90 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G680CS+AFBUP-X1 - Belimo Americas
Danbury, CT, USA
Globe Valve
G680CS+AFBUP-X1
Globe Valve G680CS+AFBUP-X1
Globe Valve,3",2 Way,90 Cv,w/ Spring Return,24 -240V,On/Off

Globe Valve,3",2 Way,90 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G680CS+AFBUP-X1
Product Name Globe Valve
Valve Type Globe
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
32mm BACOSOL - 04-211-206-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details
Urethane Lined Knife Gate Valves (KUL) -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Cast Iron; Ductile Iron; Stainless Steel
Maximum Pressure 150.00 to 250.00 psi (106 to 176 m H2O)
View Details