Belimo Americas Globe Valve G680C+EVB24-3

Description
Globe Valve,3",2 Way,90 Cv,w/ Non-Spring,24V,Float ing
Datasheet
Description
Globe Valve,3",2 Way,90 Cv,w/ Non-Spring,24V,Float ing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G680C+EVB24-3 - Belimo Americas
Danbury, CT, USA
Globe Valve
G680C+EVB24-3
Globe Valve G680C+EVB24-3
Globe Valve,3",2 Way,90 Cv,w/ Non-Spring,24V,Float ing

Globe Valve,3",2 Way,90 Cv,w/ Non-Spring,24V,Floating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G680C+EVB24-3
Product Name Globe Valve
Valve Type Globe
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 140.00 psi (98.53 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
10mm PICOSOL - 11-211PI011H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details