Belimo Americas Globe Valve G665CS+EVB24-SR

Description
Globe Valve,2.5",2 Way,65 Cv,w/ Non-Spring,24V,Modul ating
Datasheet
Description
Globe Valve,2.5",2 Way,65 Cv,w/ Non-Spring,24V,Modul ating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G665CS+EVB24-SR - Belimo Americas
Danbury, CT, USA
Globe Valve
G665CS+EVB24-SR
Globe Valve G665CS+EVB24-SR
Globe Valve,2.5",2 Way,65 Cv,w/ Non-Spring,24V,Modul ating

Globe Valve,2.5",2 Way,65 Cv,w/ Non-Spring,24V,Modulating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G665CS+EVB24-SR
Product Name Globe Valve
Valve Type Globe
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
AWWA Metal Seated Ball Valve (VBL) -  - DeZURIK, Inc.
Specs
Valve Type Ball
View Details