Globe Valve,2.5",2 Way,65 Cv,w/ Electronic Fail-Safe,24V,Floati
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G665CS+AVKB24-3 |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 2.50 inch (63.50 mm) |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |