Globe Valve,2.5",2 Way,65 Cv,w/ Non-Spring,24V,MFT
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G665CS-250+EVX24-MFT |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 2.50 inch (63.50 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |