Belimo Americas Globe Valve G6150CS+2*AFBUP-S-X1

Description
Globe Valve,6",2 Way,344 Cv,w/ Spring Return,24 -240V,On/Off,SW
Datasheet
Description
Globe Valve,6",2 Way,344 Cv,w/ Spring Return,24 -240V,On/Off,SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G6150CS+2*AFBUP-S-X1 - Belimo Americas
Danbury, CT, USA
Globe Valve,6",2 Way,344 Cv,w/ Spring Return,24 -240V,On/Off,SW

Globe Valve,6",2 Way,344 Cv,w/ Spring Return,24 -240V,On/Off,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G6150CS+2*AFBUP-S-X1
Product Name Globe Valve
Valve Type Globe
Valve Size 6.00 inch (152.40 mm)
Maximum Pressure 110.00 psi (77.42 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.75 inch (19.05 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000010903-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details