Belimo Americas Globe Valve G6100CS+EVB24-3

Description
Globe Valve,4",2 Way,170 Cv,w/ Non-Spring,24V,Float ing
Datasheet
Description
Globe Valve,4",2 Way,170 Cv,w/ Non-Spring,24V,Float ing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G6100CS+EVB24-3 - Belimo Americas
Danbury, CT, USA
Globe Valve
G6100CS+EVB24-3
Globe Valve G6100CS+EVB24-3
Globe Valve,4",2 Way,170 Cv,w/ Non-Spring,24V,Float ing

Globe Valve,4",2 Way,170 Cv,w/ Non-Spring,24V,Floating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G6100CS+EVB24-3
Product Name Globe Valve
Valve Type Globe
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514663 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121463020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
558 Series Restrictor Check Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details