Globe Valve,4",2 Way,170 Cv,w/ Non-Spring,120V,Floa
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G6100CS-250+EVX120-3 |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 4.00 inch (101.60 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |